Search
Filters

STW55NM60N

Part No :
STW55NM60N
Manufacturer :
Catalog :
FETs - Single
Description :
MOSFET N-CH 600V 51A TO-247
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
7+
$5.4210
$37.947
16+
$5.4210
$86.736
24+
$5.4210
$130.104
33+
$5.4210
$178.893
42+
$5.4210
$227.682
56+
$5.4210
$303.576
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,185 pieces can ship immediately
MOQ: 7 pcs
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
Manufacturer STMicroelectronics
Standard Package 30
Category Discrete Semiconductor Products
Family FETs - Single
Series MDmesh II
Packaging Tube
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 600V
Current - Continuous Drain (Id) @ 25°C 51A (Tc)
Rds On (Max) @ Id Vgs 60 mOhm @ 25.5A 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) @ Vgs 190nC @ 10V
Input Capacitance (Ciss) @ Vds 5800pF @ 50V
Power - Max 350W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Device Package TO-247-3
Win Source Part Number 054061-STW55NM60N
Family Name STW55NM60N
Introduction Date November 07, 2006
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
FCH072N60F_F085; R6535ENZVC8;  R6535ENZC8; 
The STW55NM60N is defined as FETs - Single ,included in Discrete Semiconductor Products group. The designer and manufactured of STW55NM60N is STMicroelectronics. It is available in WIN SOURCE PHI warehouse. The storage code of STW55NM60N is 348957. More detailed data for STW55NM60N, feel free to contact us.
Products specifications
ECAD Module
Manufacturer STMicroelectronics
Standard Package 30
Category Discrete Semiconductor Products
Family FETs - Single
Series MDmesh II
Packaging Tube
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 600V
Current - Continuous Drain (Id) @ 25°C 51A (Tc)
Rds On (Max) @ Id Vgs 60 mOhm @ 25.5A 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) @ Vgs 190nC @ 10V
Input Capacitance (Ciss) @ Vds 5800pF @ 50V
Power - Max 350W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Device Package TO-247-3
Win Source Part Number 054061-STW55NM60N
Family Name STW55NM60N
Introduction Date November 07, 2006
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
FCH072N60F_F085; R6535ENZVC8;  R6535ENZC8; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW55NM60N
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
STW55NM60N Price

STW55NM60N Datasheet
STW55NM60N Application

STW55NM60N Replacement
STW55NM60N Pdf

STW55NM60N Pinout
STW55NM60N Image

STW55NM60N Picture
STW55NM60N In Stock

STW55NM60N Distributor
STW55NM60N FETs - Single

Image
Mfr.Part No
Description
Stock
Low-Power BiCMOS Current-Mode PWM
16
Axial Lead and Cartridge Fuses - Midget
20
2 Megabit (256 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
OPTOISOLATOR 3.75KV TRANS 6SOIC
247
IC MCU 8BIT 64KB FLASH 44QFP / 8-BIT MICROCONTROLLER
139
OPTOISO 3.75KV OPEN COLL 5MFP
87

Top Sellers