We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW55NM60ND

Part No : STW55NM60ND
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 51A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 132 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 51A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 190nC @ 10V
Max Input Capacitance 5800pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 350W (Tc)
Maximum Rds On at Id,Vgs 60 mOhm @ 25.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 047396-STW55NM60ND
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Quantity per package 30
STW55NM60ND, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 600V drain-source breakdown voltage, 51A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW55NM60ND is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 51A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 190nC @ 10V
Max Input Capacitance 5800pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 350W (Tc)
Maximum Rds On at Id,Vgs 60 mOhm @ 25.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 047396-STW55NM60ND
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Quantity per package 30
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW55NM60ND
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
STW55NM60ND Price

STW55NM60ND Datasheet
STW55NM60ND Application

STW55NM60ND Replacement
STW55NM60ND Pdf

STW55NM60ND Pinout
STW55NM60ND Image

STW55NM60ND Picture
STW55NM60ND In Stock

STW55NM60ND Distributor
STW55NM60ND Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
HIGH VOLTAGE NPN SILICON POWER TRANSISTOR
2010
TOSHIBA THYRISTOR SILICON PLANAR TYPE
900
MOSFET N-CH 500V 27A TO-247
6500
IC CLK BUFFER 1:4 160MHZ 8SOIC
935