Search
Filters

STW57N65M5

Part No :
STW57N65M5
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 650V 42A TO-247
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
9+
$5.5890
$50.301
22+
$4.6110
$101.442
35+
$4.4710
$156.485
50+
$4.3310
$216.550
60+
$4.1920
$251.520
80+
$3.7730
$301.840
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 60 pieces can ship immediately
MOQ: 9 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 42A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 98nC @ 10V
Max Input Capacitance 4200pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 63 mOhm @ 21A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 031599-STW57N65M5
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
STW57N65M5, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247 Through Hole package. The features include 650V drain-source breakdown voltage, 42A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW57N65M5 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 42A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 98nC @ 10V
Max Input Capacitance 4200pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 63 mOhm @ 21A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 031599-STW57N65M5
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW57N65M5
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
STW57N65M5 Price

STW57N65M5 Datasheet
STW57N65M5 Application

STW57N65M5 Replacement
STW57N65M5 Pdf

STW57N65M5 Pinout
STW57N65M5 Image

STW57N65M5 Picture
STW57N65M5 In Stock

STW57N65M5 Distributor
STW57N65M5 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
HIGH OUTPUT CURRENT DIFFERENTIAL DRIVE OPERATIONAL AMPLIFIER WITH SHUTDOWN | IC OPAMP GP 1 CIRCUIT 8MSOP
47
ESD PROTECTION DIODE
750
0.8A Fast-Response Ultra Low Dropout Linear Regulators
275
IC OPAMP GP 100KHZ RRO 8VSSOP
264
IC VREF SHUNT 10V SOT23-3
479
5 V mixer/oscillator and low noise PLL synthesizer for hybrid terrestrial tuner (digital and analog)
225
IC SRAM 9MBIT 166MHZ 100TQFP
18

Top Sellers