We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW5NK100Z

Part No : STW5NK100Z
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 1000V 3.5A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
€1.708
€51.246
65+
€1.445
€93.951
100+
€1.402
€140.220
135+
€1.358
€183.344
175+
€1.314
€229.950
230+
€1.183
€271.998
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 188 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1000V (1kV)
Continuous Drain Current at 25°C 3.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 59nC @ 10V
Max Input Capacitance 1154pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 3.7 Ohm @ 1.75A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 038003-STW5NK100Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
STW5NK100Z, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 1000V (1kV) drain-source breakdown voltage, 3.5A (Tc) continuous drain current at 25°C ,4.5V @ 100μA gate-source threshold voltage. STW5NK100Z is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1000V (1kV)
Continuous Drain Current at 25°C 3.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 59nC @ 10V
Max Input Capacitance 1154pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 3.7 Ohm @ 1.75A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 038003-STW5NK100Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW5NK100Z
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
STW5NK100Z Price

STW5NK100Z Datasheet
STW5NK100Z Application

STW5NK100Z Replacement
STW5NK100Z Pdf

STW5NK100Z Pinout
STW5NK100Z Image

STW5NK100Z Picture
STW5NK100Z In Stock

STW5NK100Z Distributor
STW5NK100Z Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Complete Dual 18-Bit 16 x Fs Audio DAC
58
EVAL MODULE FOR TAS5706
4
Micropower μCap LDO Regulator Preliminary Information
405
IC BUFFER/MULTIPLIER ZD 16-SOIC
74
IC MCU 32BIT 512KB FLASH 256BGA
4
TRANS NPN/PNP PREBIAS 0.3W SM6
1