Search
Filters

STW60N65M5

Part No :
STW60N65M5
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 650V 46A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 9 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 46A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 139nC @ 10V
Max Input Capacitance 6810pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 255W (Tc)
Maximum Rds On at Id,Vgs 59 mOhm @ 23A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 212440-STW60N65M5
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
STW60N65M5, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247 Through Hole package. The features include 650V drain-source breakdown voltage, 46A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW60N65M5 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 46A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 139nC @ 10V
Max Input Capacitance 6810pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 255W (Tc)
Maximum Rds On at Id,Vgs 59 mOhm @ 23A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 212440-STW60N65M5
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW60N65M5
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
STW60N65M5 Price

STW60N65M5 Datasheet
STW60N65M5 Application

STW60N65M5 Replacement
STW60N65M5 Pdf

STW60N65M5 Pinout
STW60N65M5 Image

STW60N65M5 Picture
STW60N65M5 In Stock

STW60N65M5 Distributor
STW60N65M5 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 40V 1A SJP
206
IC USB PORT PROTECTION 10SON
900
TRANS 2NPN 80V 0.5A SOT26
350
N-channel 80 V, 4.3 mΩ standard level MOSFET in I2PAK
484
Single Chip Very Low Power RF Transceiver with 8051-Compatible Microcontroller
180

Top Sellers