We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW62NM60N

Part No : STW62NM60N
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 65A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 65A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 174nC @ 10V
Max Input Capacitance 5800pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 450W (Tc)
Maximum Rds On at Id,Vgs 49 mOhm @ 32.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 212441-STW62NM60N
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Quantity per package 30
STW62NM60N, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247 Through Hole package. The features include 600V drain-source breakdown voltage, 65A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STW62NM60N is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 65A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 174nC @ 10V
Max Input Capacitance 5800pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 450W (Tc)
Maximum Rds On at Id,Vgs 49 mOhm @ 32.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 212441-STW62NM60N
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Quantity per package 30
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW62NM60N
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
STW62NM60N Price

STW62NM60N Datasheet
STW62NM60N Application

STW62NM60N Replacement
STW62NM60N Pdf

STW62NM60N Pinout
STW62NM60N Image

STW62NM60N Picture
STW62NM60N In Stock

STW62NM60N Distributor
STW62NM60N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
16 A Three-quadrant triacs high commutation
26
IC REG LDO 12V 0.5A DDPAK
1399
IC REG BUCK ADJ 2A 8SOIC
781
IC REG LINEAR POS ADJ 1A 8QFN
988
CONN FPC BOTTOM 31POS 0.30MM R/A
266