We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW6N120K3

Part No : STW6N120K3
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 1200V 6A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Quantity per package 30
Fake Threat In the Open Market 71 pct.
Popularity Medium
Win Source Part Number 212442-STW6N120K3
Dimension TO-247-3
Case / Package TO-247
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Power Dissipation (Max) 150W (Tc)
Maximum Gate-Source Voltage ±30V
Max Gate Charge 34nC @ 10V
Gate-Source Threshold Voltage 5V @ 100μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Drain-Source Breakdown Voltage 1200V (1.2kV)
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Continuous Drain Current at 25°C 6A (Tc)
Max Input Capacitance 1050pF @ 100V
Maximum Rds On at Id,Vgs 2.4 Ohm @ 2.5A, 10V
STW6N120K3, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247 Through Hole package. The features include 1200V (1.2kV) drain-source breakdown voltage, 6A (Tc) continuous drain current at 25°C ,5V @ 100μA gate-source threshold voltage. STW6N120K3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Limited
Quantity per package 30
Fake Threat In the Open Market 71 pct.
Popularity Medium
Win Source Part Number 212442-STW6N120K3
Dimension TO-247-3
Case / Package TO-247
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Power Dissipation (Max) 150W (Tc)
Maximum Gate-Source Voltage ±30V
Max Gate Charge 34nC @ 10V
Gate-Source Threshold Voltage 5V @ 100μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Drain-Source Breakdown Voltage 1200V (1.2kV)
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Continuous Drain Current at 25°C 6A (Tc)
Max Input Capacitance 1050pF @ 100V
Maximum Rds On at Id,Vgs 2.4 Ohm @ 2.5A, 10V
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW6N120K3
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
STW6N120K3 Price

STW6N120K3 Datasheet
STW6N120K3 Application

STW6N120K3 Replacement
STW6N120K3 Pdf

STW6N120K3 Pinout
STW6N120K3 Image

STW6N120K3 Picture
STW6N120K3 In Stock

STW6N120K3 Distributor
STW6N120K3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC PWM CONTROLLER
609
IC ADC 16BIT 1CH 1MSPS 16-MSOP
40
N-Channel Enhancement Mode Field Effect Transistor
530
±15kV ESD-Protected, 10Mbps, 3V/5V, Low-Power Quad RS-422/RS-485 Receivers | IC RS485/422 RX 10MBPS 16-DIP
IC VREF SERIES 4.096V 8SOIC
198
CAP CER 10UF 6.3V X5R 1206
5111
OPTOISO 5KV DARL W/BASE 6SMD
CONN HEADER .35MM 12POS PWR TERM
IC REG LDO 5V 0.1A DPAK
250