We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW70N10F4

Part No : STW70N10F4
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 100V 65A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
45+
€1.121
€50.463
95+
€0.950
€90.203
150+
€0.921
€138.105
205+
€0.892
€182.840
265+
€0.863
€228.722
350+
€0.777
€271.845
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,895 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 65A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 85nC @ 10V
Max Input Capacitance 5800pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 19.5 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 037882-STW70N10F4
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
STW70N10F4, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 100V drain-source breakdown voltage, 65A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STW70N10F4 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 65A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 85nC @ 10V
Max Input Capacitance 5800pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 19.5 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 037882-STW70N10F4
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW70N10F4
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
STW70N10F4 Price

STW70N10F4 Datasheet
STW70N10F4 Application

STW70N10F4 Replacement
STW70N10F4 Pdf

STW70N10F4 Pinout
STW70N10F4 Image

STW70N10F4 Picture
STW70N10F4 In Stock

STW70N10F4 Distributor
STW70N10F4 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
RF Amp Single Monolithic Amp 4GHz 5.3V 4-Pin Case WW107
1536
Low Voltage UHS Single SPST Normally Open Analog Switch
1667
XFRMR FOR AM79C984A CHPSET 16SOP
16
SLIM POLARIZED RELAY | RELAY GEN PURPOSE DPDT 1A 4.5VDC
FIXED IND 10UH 1.4A 150 MOHM SMD
1180
TVS DIODE 5VWM 19.6VC SOD323
3027