We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW75NF20

Part No : STW75NF20
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 200V 75A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
14+
$3.825
$53.550
35+
$3.237
$113.295
50+
$3.139
$156.950
70+
$3.040
$212.800
85+
$2.942
$250.070
115+
$2.648
$304.520
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 571 pieces can ship immediately
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IXFR120N20;  IRFP4127PbF; STW75NF20;  
Popularity High
Is this a common-used part? Yes
Dimension TO-247-3
Case / Package TO-247-3
Mounting Through Hole
Temperature Range - Operating -50°C to 150°C (TJ)
Power Dissipation (Max) 190W (Tc)
Maximum Gate-Source Voltage ±20V
Max Gate Charge 84nC @ 10V
Gate-Source Threshold Voltage 4V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 75A (Tc)
Drain-Source Breakdown Voltage 200V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Max Input Capacitance 3260pF @ 25V
Maximum Rds On at Id,Vgs 34 mOhm @ 37A, 10V
Win Source Part Number 088109-STW75NF20
STW75NF20, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 200V drain-source breakdown voltage, 75A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STW75NF20 is used in the -50°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IXFR120N20;  IRFP4127PbF; STW75NF20;  
Popularity High
Is this a common-used part? Yes
Dimension TO-247-3
Case / Package TO-247-3
Mounting Through Hole
Temperature Range - Operating -50°C to 150°C (TJ)
Power Dissipation (Max) 190W (Tc)
Maximum Gate-Source Voltage ±20V
Max Gate Charge 84nC @ 10V
Gate-Source Threshold Voltage 4V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 75A (Tc)
Drain-Source Breakdown Voltage 200V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Max Input Capacitance 3260pF @ 25V
Maximum Rds On at Id,Vgs 34 mOhm @ 37A, 10V
Win Source Part Number 088109-STW75NF20
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW75NF20
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
STW75NF20 Price

STW75NF20 Datasheet
STW75NF20 Application

STW75NF20 Replacement
STW75NF20 Pdf

STW75NF20 Pinout
STW75NF20 Image

STW75NF20 Picture
STW75NF20 In Stock

STW75NF20 Distributor
STW75NF20 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Switching Mode Power Supply Applications Portable Equipment Battery Applications
23225
FULL PITCH MINI-FLAT PACKAGE 4-PIN OPTOCOUPLERS
184
Integrated DTMFTransceiver with Intel Micro Interface
21
RF Power Field Effect Transistors N--Channel Enhancement--Mode Lateral MOSFETs
FIXED IND 100UH 290MA 1.02 OHM
68