Search
Filters

STW75NF30

Part No :
STW75NF30
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 300V 60A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,428 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 300V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 164nC @ 10V
Max Input Capacitance 5930pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 320W (Tc)
Maximum Rds On at Id,Vgs 45 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 212443-STW75NF30
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Quantity per package 30
Alternative Parts
(Cross-Reference)
IXFR140N30P;  
STW75NF30, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 300V drain-source breakdown voltage, 60A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STW75NF30 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 300V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 164nC @ 10V
Max Input Capacitance 5930pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 320W (Tc)
Maximum Rds On at Id,Vgs 45 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 212443-STW75NF30
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Quantity per package 30
Alternative Parts
(Cross-Reference)
IXFR140N30P;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW75NF30
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
STW75NF30 Price

STW75NF30 Datasheet
STW75NF30 Application

STW75NF30 Replacement
STW75NF30 Pdf

STW75NF30 Pinout
STW75NF30 Image

STW75NF30 Picture
STW75NF30 In Stock

STW75NF30 Distributor
STW75NF30 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FIXED IND 2.2UH 7.3A 19 MOHM SMD
240
IC MCU 32BIT 64KB FLASH 33HVQFN / MCU 32-bit ARM Cortex M0 RISC 64KB Flash 2.5V/3.3V Medical 32-Pin HVQFN EP Tray
1
IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit C28x RISC 256KB Flash 3.3V 100-Pin LQFP Tray
45
IC OPAMP GP 2.2MHZ 8SOIC
1236
IC MOSFET DRIVER 6A HS 8SOIC
3246
0.50mm (.020") Pitch FFC/FPC Connector, Right Angle, SMT, ZIF, Bottom ContactStyle, 20 Circuits, Gold Contact Plating
6

Top Sellers