We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW77N65M5

Part No : STW77N65M5
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 650V 69A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
7+
$7.857
$54.999
16+
$6.648
$106.368
24+
$6.447
$154.728
35+
$6.245
$218.575
45+
$6.044
$271.980
60+
$5.439
$326.340
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 11,140 pieces can ship immediately
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 69A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 200nC @ 10V
Max Input Capacitance 9800pF @ 100V
Maximum Gate-Source Voltage 25V
Power Dissipation (Max) 400W (Tc)
Maximum Rds On at Id,Vgs 38 mOhm @ 34.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 086634-STW77N65M5
Family Name STW77N65M5
Introduction Date January 20, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IXKK94N60C3;  APT70SM70B; IPW60R075CPA; 
STW77N65M5, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 650V drain-source breakdown voltage, 69A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW77N65M5 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 69A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 200nC @ 10V
Max Input Capacitance 9800pF @ 100V
Maximum Gate-Source Voltage 25V
Power Dissipation (Max) 400W (Tc)
Maximum Rds On at Id,Vgs 38 mOhm @ 34.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 086634-STW77N65M5
Family Name STW77N65M5
Introduction Date January 20, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IXKK94N60C3;  APT70SM70B; IPW60R075CPA; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW77N65M5
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
STW77N65M5 Price

STW77N65M5 Datasheet
STW77N65M5 Application

STW77N65M5 Replacement
STW77N65M5 Pdf

STW77N65M5 Pinout
STW77N65M5 Image

STW77N65M5 Picture
STW77N65M5 In Stock

STW77N65M5 Distributor
STW77N65M5 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TVS DIODE 90VWM 146VC SMB
17
FERRITE BEAD 600 OHM 0805 1LN
2334
Chip Beads(SMD) For Signal Line
35
SENSOR TEMPERATURE I2C 8SOIC
100
VARISTOR 39V 300A 1210
180
CRT CONTROLLER (CRTC)
30
Single/Dual 145UA, 9.5nV/ SIGMAHz, AV >5, Rail-to-Rail Output Precision Op Amps
4