We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW7N95K3

Part No : STW7N95K3
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 950V 7.2A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€2.590
€51.804
45+
€2.192
€98.618
65+
€2.125
€138.119
90+
€2.058
€185.247
115+
€1.993
€229.149
155+
€1.793
€277.884
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,485 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 950V
Continuous Drain Current at 25°C 7.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 100μA
Max Gate Charge 34nC @ 10V
Max Input Capacitance 1031pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 1.35 Ohm @ 3.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054062-STW7N95K3
Family Name STW7N95K3
Introduction Date December 31, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IXFH12N90;  FQAF11N90_NL;  IXFH6N100SN; 
STW7N95K3, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 950V drain-source breakdown voltage, 7.2A (Tc) continuous drain current at 25°C ,5V @ 100μA gate-source threshold voltage. STW7N95K3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 950V
Continuous Drain Current at 25°C 7.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 100μA
Max Gate Charge 34nC @ 10V
Max Input Capacitance 1031pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 1.35 Ohm @ 3.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054062-STW7N95K3
Family Name STW7N95K3
Introduction Date December 31, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IXFH12N90;  FQAF11N90_NL;  IXFH6N100SN; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW7N95K3
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
STW7N95K3 Price

STW7N95K3 Datasheet
STW7N95K3 Application

STW7N95K3 Replacement
STW7N95K3 Pdf

STW7N95K3 Pinout
STW7N95K3 Image

STW7N95K3 Picture
STW7N95K3 In Stock

STW7N95K3 Distributor
STW7N95K3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SINGLE CHIP - NFC
1361
-48-V HOT SWAP WITH INSERTION AND REMOVAL DETECTION DELAY
3
IC FLASH 32M SPI 104MHZ 8SO / 32-Mbit CMOS 3.0 Volt Flash Memory with 104-MHz SPI (Serial Peripheral Interface) Multi I/O Bus
3
SWITCHING N- AND P-CHANNEL POWER MOS FET
3476
3.2Gbps Precision, 1:2 LVPECL Fanout Buffer with Internal Termination and Fail Safe Input
73
IC FLASH 64MBIT 85NS 64EASYBGA
3
Satellite Communications | IC MMIC IQ DOWNCONV 24SMD
5
SOT-23, ±3°C Accurate, Factory Preset Thermostat (LM26 without VTEMP output)
19821
Surface Mount Zener Voltage Regulators
750