Search
Filters

STW7NK90Z

Part No :
STW7NK90Z
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 900V 5.8A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
35+
€1.470
€51.460
75+
€1.244
€93.317
115+
€1.207
€138.787
155+
€1.169
€181.128
200+
€1.131
€226.238
265+
€1.018
€269.812
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,900 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 5.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 60.5nC @ 10V
Max Input Capacitance 1350pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 2 Ohm @ 2.9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 037972-STW7NK90Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IXTH6N90A;  STW11NK100Z;  STW9NK95Z;  
STW7NK90Z, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 900V drain-source breakdown voltage, 5.8A (Tc) continuous drain current at 25°C ,4.5V @ 100μA gate-source threshold voltage. STW7NK90Z is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 5.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 60.5nC @ 10V
Max Input Capacitance 1350pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 2 Ohm @ 2.9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 037972-STW7NK90Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IXTH6N90A;  STW11NK100Z;  STW9NK95Z;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW7NK90Z
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
STW7NK90Z Price

STW7NK90Z Datasheet
STW7NK90Z Application

STW7NK90Z Replacement
STW7NK90Z Pdf

STW7NK90Z Pinout
STW7NK90Z Image

STW7NK90Z Picture
STW7NK90Z In Stock

STW7NK90Z Distributor
STW7NK90Z Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CONN RCPT HOUSING 28POS
39
RF MOSFET N-CH 1000V TO247 / Trans RF MOSFET N-CH 1000V 6.5A
1
CMOS 300 MSPS Quadrature Complete DDS
93
PWM Control 5A Step-Down Converter
46

Top Sellers