We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW80NE06-10

Part No : STW80NE06-10
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 60V 80A TO-247
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 105 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 189nC @ 10V
Max Input Capacitance 7600pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 10 mOhm @ 40A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054063-STW80NE06-10
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
STW80NE06-10, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 60V drain-source breakdown voltage, 80A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STW80NE06-10 is used in the 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 189nC @ 10V
Max Input Capacitance 7600pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 10 mOhm @ 40A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054063-STW80NE06-10
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW80NE06-10
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
STW80NE06-10 Price

STW80NE06-10 Datasheet
STW80NE06-10 Application

STW80NE06-10 Replacement
STW80NE06-10 Pdf

STW80NE06-10 Pinout
STW80NE06-10 Image

STW80NE06-10 Picture
STW80NE06-10 In Stock

STW80NE06-10 Distributor
STW80NE06-10 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
500 mA Positive Voltage Regulators
38
PWR ENT RCPT IEC320-C14
23
IC REG LDO 2.5V 0.4A SOT223-6
54
30 MHZ TO 66MHZ 10:1 LVDS SERIALIZER/DESERIALIZER
500
1A High Side Driver with Overload Protection
9
IC 4.55V SUPPLY MONITOR SOT-23-3
806