We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW88N65M5

Part No : STW88N65M5
Manufacturer : STMicroelectronics
Catalog : FETs - Single
Description : MOSFET N-CH 650V 84A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5+
$10.076
$50.380
15+
$8.526
$127.890
20+
$8.268
$165.360
25+
$8.009
$200.225
35+
$7.751
$271.285
45+
$6.976
$313.920
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Manufacturer STMicroelectronics
Standard Package 30
Category Discrete Semiconductor Products
Family FETs - Single
Series MDmesh V
Packaging Tube
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 650V
Current - Continuous Drain (Id) @ 25°C 84A (Tc)
Rds On (Max) @ Id Vgs 29 mOhm @ 42A 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) @ Vgs 204nC @ 10V
Input Capacitance (Ciss) @ Vds 8825pF @ 100V
Power - Max 450W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Device Package TO-247-3
Catalog N-Channel Standard FETs
Related Products 497-15154-5 - DIODE SCHOTTKY 650V 10A TO220AB
Win Source Part Number 085868-STW88N65M5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
The STW88N65M5 has been designed specifically as a FETs - Single ,listed in Discrete Semiconductor Products category. It is produced by STMicroelectronics ,packaging utilizes environmentally ‘Green’ mold compound. The STW88N65M5 is available in our Shenzhen warehouse, its stock code is 348988 . Check STW88N65M5 real time inventory , price and technical information.
Products specifications
ECAD Module
Manufacturer STMicroelectronics
Standard Package 30
Category Discrete Semiconductor Products
Family FETs - Single
Series MDmesh V
Packaging Tube
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 650V
Current - Continuous Drain (Id) @ 25°C 84A (Tc)
Rds On (Max) @ Id Vgs 29 mOhm @ 42A 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) @ Vgs 204nC @ 10V
Input Capacitance (Ciss) @ Vds 8825pF @ 100V
Power - Max 450W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Device Package TO-247-3
Catalog N-Channel Standard FETs
Related Products 497-15154-5 - DIODE SCHOTTKY 650V 10A TO220AB
Win Source Part Number 085868-STW88N65M5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW88N65M5
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
STW88N65M5 Price

STW88N65M5 Datasheet
STW88N65M5 Application

STW88N65M5 Replacement
STW88N65M5 Pdf

STW88N65M5 Pinout
STW88N65M5 Image

STW88N65M5 Picture
STW88N65M5 In Stock

STW88N65M5 Distributor
STW88N65M5 FETs - Single

Image
Mfr.Part No
Description
Stock
30W BTL × 2Ch Audio Power Amplifier
116
IC SUPERVISOR MPU 8-DIP
399
6CH HIGH-VOLTAGE SOURCE-CURRENT DRIVER
765
Isolated, 4 A Dual-Channel Gate Driver | DGTL ISO 2.5KV GATE DRIVER 8SOIC
200
GENERAL PURPOSE 5 V FREQUENCY DOWN-CONVERTER IC
15
DIODE, ZENER, 27V, 500MW, 5%, SO
220
SN74LVC1G07 Single Buffer/Driver With Open-Drain Output
DC Input Optocoupler
210