Search
Filters

STW8NK80Z

Part No :
STW8NK80Z
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 800V 6.2A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 273 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 6.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 46nC @ 10V
Max Input Capacitance 1320pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 1.5 Ohm @ 3.1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054065-STW8NK80Z
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
STW8NK80Z, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 800V drain-source breakdown voltage, 6.2A (Tc) continuous drain current at 25°C ,4.5V @ 100μA gate-source threshold voltage. STW8NK80Z is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 6.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 46nC @ 10V
Max Input Capacitance 1320pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 1.5 Ohm @ 3.1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054065-STW8NK80Z
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW8NK80Z
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
STW8NK80Z Price

STW8NK80Z Datasheet
STW8NK80Z Application

STW8NK80Z Replacement
STW8NK80Z Pdf

STW8NK80Z Pinout
STW8NK80Z Image

STW8NK80Z Picture
STW8NK80Z In Stock

STW8NK80Z Distributor
STW8NK80Z Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DC/DC CONVERTER 0.6-5.5V 55W / Module DC-DC 1-OUT 0.6V to 5.5V 10A 42-Pin B3QFN T/R
DC/DC CONVERT 5V 20A
3
TRANS NPN 400V 12A TO-220
2373

Top Sellers