Search
Filters

STW9N150

Part No :
STW9N150
Manufacturer :
Catalog :
FETs - Single
Description :
Trans MOSFET N-CH 1.5KV 8A 3-Pin(3+Tab) TO-247 Tube / MOSFET N-CH 1500V 8A TO-247
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
8+
$7.1090
$56.872
18+
$5.8650
$105.570
27+
$5.6880
$153.576
37+
$5.5100
$203.870
47+
$5.3320
$250.604
63+
$4.7990
$302.337
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 26,319 pieces can ship immediately
MOQ: 8 pcs
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
Manufacturer STMicroelectronics
Standard Package 30
Category Discrete Semiconductor Products
Family FETs - Single
Series PowerMESH
Packaging Tube
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 1500V (1.5kV)
Current - Continuous Drain (Id) @ 25°C 8A (Tc)
Rds On (Max) @ Id Vgs 2.5 Ohm @ 4A 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) @ Vgs 89.3nC @ 10V
Input Capacitance (Ciss) @ Vds 3255pF @ 25V
Power - Max 320W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Device Package TO-247-3
Catalog N-Channel Standard FETs
Win Source Part Number 086886-STW9N150
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
Family Name STW9N150
Introduction Date May 24, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Alternative Parts
(Cross-Reference)
2SK2349; 2SK1271;  2SK1271-A;  IXTK8N150L; 
The STW9N150 has been designed specifically as a FETs - Single ,listed in Discrete Semiconductor Products category. It is produced by STMicroelectronics ,packaging utilizes environmentally ‘Green’ mold compound. The STW9N150 is available in our Shenzhen warehouse, its stock code is 348999 . Check STW9N150 real time inventory , price and technical information.
Products specifications
ECAD Module
Manufacturer STMicroelectronics
Standard Package 30
Category Discrete Semiconductor Products
Family FETs - Single
Series PowerMESH
Packaging Tube
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 1500V (1.5kV)
Current - Continuous Drain (Id) @ 25°C 8A (Tc)
Rds On (Max) @ Id Vgs 2.5 Ohm @ 4A 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) @ Vgs 89.3nC @ 10V
Input Capacitance (Ciss) @ Vds 3255pF @ 25V
Power - Max 320W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Device Package TO-247-3
Catalog N-Channel Standard FETs
Win Source Part Number 086886-STW9N150
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
Family Name STW9N150
Introduction Date May 24, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Alternative Parts
(Cross-Reference)
2SK2349; 2SK1271;  2SK1271-A;  IXTK8N150L; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW9N150
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
STW9N150 Price

STW9N150 Datasheet
STW9N150 Application

STW9N150 Replacement
STW9N150 Pdf

STW9N150 Pinout
STW9N150 Image

STW9N150 Picture
STW9N150 In Stock

STW9N150 Distributor
STW9N150 FETs - Single

Image
Mfr.Part No
Description
Stock
Rectifier Diode Schottky 1A Automotive 2-Pin SOD-123F T/R / DIODE SCHOTTKY 60V 1A SOD123F
3000
IC LED DRIVER CTRLR
5
Processor Supervisor 1.05V 1 Active Low/Open Drain 4-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-4
240
SENS IR PROXIMITY AMB LT 10QFN
145
IC PROSLIC FXS WIDEB -110V 60QFN
62
256-bit, 1-bit per word random access memories
80
MOSFET N-CH 100V 103A D2PAK
8500

Top Sellers