We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW9NK70Z

Part No : STW9NK70Z
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 700V 7.5A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
65+
€0.743
€48.321
145+
€0.629
€91.220
225+
€0.610
€137.295
305+
€0.591
€180.347
395+
€0.572
€226.098
525+
€0.515
€270.270
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 52,182 pieces can ship immediately
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 700V
Continuous Drain Current at 25°C 7.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 68nC @ 10V
Max Input Capacitance 1370pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 156W (Tc)
Maximum Rds On at Id,Vgs 1.2 Ohm @ 4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 038503-STW9NK70Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
STW9NK70Z, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 700V drain-source breakdown voltage, 7.5A (Tc) continuous drain current at 25°C ,4.5V @ 100μA gate-source threshold voltage. STW9NK70Z is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 700V
Continuous Drain Current at 25°C 7.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 68nC @ 10V
Max Input Capacitance 1370pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 156W (Tc)
Maximum Rds On at Id,Vgs 1.2 Ohm @ 4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 038503-STW9NK70Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW9NK70Z
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
STW9NK70Z Price

STW9NK70Z Datasheet
STW9NK70Z Application

STW9NK70Z Replacement
STW9NK70Z Pdf

STW9NK70Z Pinout
STW9NK70Z Image

STW9NK70Z Picture
STW9NK70Z In Stock

STW9NK70Z Distributor
STW9NK70Z Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TRANSISTOR (2~30MHz SSB LINEAR POWER AMPLIFIER APPLICATIONS)(LOW SUPPLY VOLTAGE USE)
7
Charge Pump Switching Regulator IC Positive Adjustable 2.7V 1 Output 100mA SOT-23-6 Thin, TSOT-23-6
1142
PHOTORELAY MOSFET OUT 8-DIP
1955
8-Pin Flash-Based, 8-Bit CMOS Microcontrollers
343
Dual Binary to 1−4−Decoder (High)
65
SHORTER RECOVERY TIME, ENABLING
5