We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STWA88N65M5

Part No : STWA88N65M5
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 650V 84A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 84A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 204nC @ 10V
Max Input Capacitance 8825pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 450W (Tc)
Maximum Rds On at Id,Vgs 29 mOhm @ 42A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 212445-STWA88N65M5
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
STWA88N65M5, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247 Through Hole package. The features include 650V drain-source breakdown voltage, 84A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STWA88N65M5 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 84A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 204nC @ 10V
Max Input Capacitance 8825pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 450W (Tc)
Maximum Rds On at Id,Vgs 29 mOhm @ 42A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 212445-STWA88N65M5
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STWA88N65M5
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
STWA88N65M5 Price

STWA88N65M5 Datasheet
STWA88N65M5 Application

STWA88N65M5 Replacement
STWA88N65M5 Pdf

STWA88N65M5 Pinout
STWA88N65M5 Image

STWA88N65M5 Picture
STWA88N65M5 In Stock

STWA88N65M5 Distributor
STWA88N65M5 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
PNP EPITAXIAL SILICON TRANSISTOR MICROWAVE AMPLIFIER
3
RES SMD 820 OHM 0.1% 1/4W 1210
500
IC REG SWTCHD CAP INV 14SOIC
“OMNIFET II”: FULLY AUTOPROTECTED POWER MOSFET | MOSFET 2N-CH 40V 3.5A 8-SOIC
124
FIXED IND 3.3UH 1A 160 MOHM SMD
374
IC OPAMP GP 8SOIC
48