WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

STY60NK30Z

Part No :
STY60NK30Z
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 300V 60A MAX247
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
6+
$9.6030
$57.618
13+
$7.9230
$102.999
20+
$7.6820
$153.640
27+
$7.4420
$200.934
35+
$7.2020
$252.070
47+
$6.4820
$304.654
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 6 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 300V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 220nC @ 10V
Max Input Capacitance 7200pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 450W (Tc)
Maximum Rds On at Id,Vgs 45 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package MAX247
Dimension TO-247-3
Win Source Part Number 086504-STY60NK30Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IXFK73N30;  STW75NF30;  STY60NK30Z;   STW46NF30; 

STY60NK30Z, produced by STMicroelectronics, is a N-Channel MOSFET transistor in MAX247 Through Hole package. The features include 300V drain-source breakdown voltage, 60A (Tc) continuous drain current at 25°C ,4.5V @ 100μA gate-source threshold voltage. STY60NK30Z is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 300V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 220nC @ 10V
Max Input Capacitance 7200pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 450W (Tc)
Maximum Rds On at Id,Vgs 45 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package MAX247
Dimension TO-247-3
Win Source Part Number 086504-STY60NK30Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IXFK73N30;  STW75NF30;  STY60NK30Z;   STW46NF30; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STY60NK30Z
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
STY60NK30Z Price

STY60NK30Z Datasheet
STY60NK30Z Application

STY60NK30Z Replacement
STY60NK30Z Pdf

STY60NK30Z Pinout
STY60NK30Z Image

STY60NK30Z Picture
STY60NK30Z In Stock

STY60NK30Z Distributor
STY60NK30Z Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 32KB FLASH 24QFN
501
LED MATRIX 5X7 0.7" 565NM GRN
23
OptiMOS®2 Power-Transistor
5
QUAD LOW-NOISE OPERATIONAL AMPLIFIERS(DUAL POWER SUPPLY TYPE) 
432
TRIMMER 100K OHM 0.125W SMD
1200
MOSFET N-CH 900V 5.2A TO-3PF
36
HEX SCHMITT-TRIGGER INVERTERS
5

Top Sellers