We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD06N10-225L-E3

Part No : SUD06N10-225L-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 100V 6.5A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 6.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 4nC @ 5V
Max Input Capacitance 240pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.25W (Ta), 20W (Tc)
Maximum Rds On at Id,Vgs 200 mOhm @ 3A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 111798-SUD06N10-225L-E3
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
SUD06N10-225L-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 100V drain-source breakdown voltage, 6.5A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUD06N10-225L-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 6.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 4nC @ 5V
Max Input Capacitance 240pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.25W (Ta), 20W (Tc)
Maximum Rds On at Id,Vgs 200 mOhm @ 3A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 111798-SUD06N10-225L-E3
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD06N10-225L-E3
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
SUD06N10-225L-E3 Price

SUD06N10-225L-E3 Datasheet
SUD06N10-225L-E3 Application

SUD06N10-225L-E3 Replacement
SUD06N10-225L-E3 Pdf

SUD06N10-225L-E3 Pinout
SUD06N10-225L-E3 Image

SUD06N10-225L-E3 Picture
SUD06N10-225L-E3 In Stock

SUD06N10-225L-E3 Distributor
SUD06N10-225L-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Dual General Purpose Transistor
1300
+5V, Low-Power, Parallel-Input, Voltage-Output, 12-Bit DAC | IC DAC 12BIT V-OUT 24SOIC
1
THROUGH-HOLE TRANSISTOR-SMALL SI
40
Tracking Regulator
250
MOSFET N-CH 200V 3.2A DPAK
507
Dual buffer gate
110
TRANS PNP 65V 0.1A SOT-23
52