We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD08P06-155L-E3

Part No : SUD08P06-155L-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 60V 8.4A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,600 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 8.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 450pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2W (Ta), 25W (Tc)
Maximum Rds On at Id,Vgs 155 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 120185-SUD08P06-155L-E3
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
SUD08P06-155L-E3, produced by Vishay, is a P-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 8.4A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUD08P06-155L-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 8.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 450pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2W (Ta), 25W (Tc)
Maximum Rds On at Id,Vgs 155 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 120185-SUD08P06-155L-E3
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD08P06-155L-E3
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
SUD08P06-155L-E3 Price

SUD08P06-155L-E3 Datasheet
SUD08P06-155L-E3 Application

SUD08P06-155L-E3 Replacement
SUD08P06-155L-E3 Pdf

SUD08P06-155L-E3 Pinout
SUD08P06-155L-E3 Image

SUD08P06-155L-E3 Picture
SUD08P06-155L-E3 In Stock

SUD08P06-155L-E3 Distributor
SUD08P06-155L-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CONN HEADER 80POS .6MM GOLD SMD
44
IC LOW LINE RECEIVER 14-DIP
1634
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 30V D2PAK
139
0.5 AND 4.0 AMP ISODRIVERS (2.5 AND 5 KVRMS)
29