We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD15N15-95-E3

Part No : SUD15N15-95-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 150V 15A TO252
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
90+
$0.580
$52.200
205+
$0.491
$100.655
320+
$0.476
$152.320
435+
$0.461
$200.535
565+
$0.446
$251.990
750+
$0.402
$301.500
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,454 pieces can ship immediately
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 2V @ 250μA (Min)
Max Gate Charge 25nC @ 10V
Max Input Capacitance 900pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.7W (Ta), 62W (Tc)
Maximum Rds On at Id,Vgs 95 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031606-SUD15N15-95-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance

SUD15N15-95-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 150V drain-source breakdown voltage, 15A (Tc) continuous drain current at 25°C ,2V @ 250μA (Min) gate-source threshold voltage. SUD15N15-95-E3 is used in the -55°C to 175°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 2V @ 250μA (Min)
Max Gate Charge 25nC @ 10V
Max Input Capacitance 900pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.7W (Ta), 62W (Tc)
Maximum Rds On at Id,Vgs 95 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031606-SUD15N15-95-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD15N15-95-E3
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
SUD15N15-95-E3 Price

SUD15N15-95-E3 Datasheet
SUD15N15-95-E3 Application

SUD15N15-95-E3 Replacement
SUD15N15-95-E3 Pdf

SUD15N15-95-E3 Pinout
SUD15N15-95-E3 Image

SUD15N15-95-E3 Picture
SUD15N15-95-E3 In Stock

SUD15N15-95-E3 Distributor
SUD15N15-95-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Regulated 5V USB Charge Pump with Programmable Current Limit | IC REG CHRG PUMP USB 1OUT 10UMAX
30
ULPI Hi-Speed USB host and peripheral transceiver
578
256,128,64,32,Megabit 3.0 Volt-only Page Mode Flash Memory featuring 0.23 μm MirrorBit Process Technology
24
VERTICAL DEFLECTION CIRCUIT
18
24 and 40 Watt Peak Power Zener Transient Voltage Suppressors
9000
5A Low Dropout Fast Response Positive Adjustable Regulator and Fixed 3.3V
1
1200