We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD19N20-90-E3

Part No : SUD19N20-90-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 200V 19A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
60+
€0.752
€45.090
145+
€0.636
€92.264
220+
€0.617
€135.630
305+
€0.598
€182.268
390+
€0.578
€225.342
520+
€0.520
€270.504
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,808 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 19A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 51nC @ 10V
Max Input Capacitance 1800pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 136W (Tc)
Maximum Rds On at Id,Vgs 90 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031607-SUD19N20-90-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Family Name SUD19N20-90
Introduction Date February 25, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
STD25NF20;  TSM19N20CPROG;  PHD22NQ20TT/R; 
SUD19N20-90-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 200V drain-source breakdown voltage, 19A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. SUD19N20-90-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 19A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 51nC @ 10V
Max Input Capacitance 1800pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 136W (Tc)
Maximum Rds On at Id,Vgs 90 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031607-SUD19N20-90-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Family Name SUD19N20-90
Introduction Date February 25, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
STD25NF20;  TSM19N20CPROG;  PHD22NQ20TT/R; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD19N20-90-E3
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
SUD19N20-90-E3 Price

SUD19N20-90-E3 Datasheet
SUD19N20-90-E3 Application

SUD19N20-90-E3 Replacement
SUD19N20-90-E3 Pdf

SUD19N20-90-E3 Pinout
SUD19N20-90-E3 Image

SUD19N20-90-E3 Picture
SUD19N20-90-E3 In Stock

SUD19N20-90-E3 Distributor
SUD19N20-90-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FIXED IND 6.8NH 700MA 150 MOHM
400
16-MBIT (2M x 8 BITS / 1M x 16 BITS) CMOS FLASH MEMORY
100
IC PWR DIST SWITCH SGL 8MSOP
180
Single Synchronous Buck Pulse-Width Modulation PWM Controller
174
512 Kilobit (64 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
32
IC VOLT DETECTOR W/CAP SOT-23-5
2
IC BUFF/DVR TRI-ST DUAL 20SSOP
723