We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD19P06-60-E3

Part No : SUD19P06-60-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 60V 18.3A TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 860 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 18.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1710pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.3W (Ta), 38.5W (Tc)
Maximum Rds On at Id,Vgs 60 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 056995-SUD19P06-60-E3
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
SUD19P06-60-E3, produced by Vishay, is a P-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 18.3A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUD19P06-60-E3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 18.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1710pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.3W (Ta), 38.5W (Tc)
Maximum Rds On at Id,Vgs 60 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 056995-SUD19P06-60-E3
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD19P06-60-E3
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
SUD19P06-60-E3 Price

SUD19P06-60-E3 Datasheet
SUD19P06-60-E3 Application

SUD19P06-60-E3 Replacement
SUD19P06-60-E3 Pdf

SUD19P06-60-E3 Pinout
SUD19P06-60-E3 Image

SUD19P06-60-E3 Picture
SUD19P06-60-E3 In Stock

SUD19P06-60-E3 Distributor
SUD19P06-60-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
5MHz, Dual Precision Rail-to-Rail Input-Output (RRIO) Op Amp | IC OPAMP GP 2 CIRCUIT 8SOIC
300
IC BUS TRANSCVR 4BIT DUAL 16QFN
93
IC RF SWITCH SPDT 50 OHM SC70-6
1355
4-/6-Channel Digital Potentiometers
1072
IC INVERTER SCHMITT TRIPLE 8SSOP
455
EVAL BOARD HMC1035LP6GE
603