Search
Filters

SUD19P06-60-GE3

Part No :
SUD19P06-60-GE3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 60V 18.3A TO-252
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
60+
$0.842
$50.520
145+
$0.713
$103.385
220+
$0.691
$152.020
300+
$0.670
$201.000
390+
$0.648
$252.720
515+
$0.583
$300.245
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,500 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 18.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1710pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.3W (Ta), 38.5W (Tc)
Maximum Rds On at Id,Vgs 60 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 056996-SUD19P06-60-GE3
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
SUD19P06-60-GE3, produced by Vishay, is a P-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 18.3A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUD19P06-60-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 18.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1710pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.3W (Ta), 38.5W (Tc)
Maximum Rds On at Id,Vgs 60 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 056996-SUD19P06-60-GE3
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD19P06-60-GE3
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
SUD19P06-60-GE3 Price

SUD19P06-60-GE3 Datasheet
SUD19P06-60-GE3 Application

SUD19P06-60-GE3 Replacement
SUD19P06-60-GE3 Pdf

SUD19P06-60-GE3 Pinout
SUD19P06-60-GE3 Image

SUD19P06-60-GE3 Picture
SUD19P06-60-GE3 In Stock

SUD19P06-60-GE3 Distributor
SUD19P06-60-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 300V 0.21A SOT223
3594
IC XPHASE3 CTLR VR11.1 32-MLPQ
315
IC MCU 8BIT 8KB FLASH 20DIP
152
IC BUFF/DVR TRI-ST 18BIT 56SSOP
169
3-TERMINAL NEGATIVE VOLTAGE REGULATOR
498
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
33

Top Sellers