Search
Filters

SUD19P06-60L-E3

Part No :
SUD19P06-60L-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 60V 19A TO252
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
50+
€0.8900
€44.500
125+
€0.7340
€91.781
190+
€0.7120
€135.280
260+
€0.6900
€179.335
335+
€0.6680
€223.613
445+
€0.6010
€267.334
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,000 pieces can ship immediately
MOQ: 50 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 19A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1710pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.7W (Ta), 46W (Tc)
Maximum Rds On at Id,Vgs 60 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031608-SUD19P06-60L-E3
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
SUD19P06-60L-E3, produced by Vishay, is a P-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 19A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUD19P06-60L-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 19A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1710pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.7W (Ta), 46W (Tc)
Maximum Rds On at Id,Vgs 60 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031608-SUD19P06-60L-E3
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD19P06-60L-E3
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
SUD19P06-60L-E3 Price

SUD19P06-60L-E3 Datasheet
SUD19P06-60L-E3 Application

SUD19P06-60L-E3 Replacement
SUD19P06-60L-E3 Pdf

SUD19P06-60L-E3 Pinout
SUD19P06-60L-E3 Image

SUD19P06-60L-E3 Picture
SUD19P06-60L-E3 In Stock

SUD19P06-60L-E3 Distributor
SUD19P06-60L-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LDO 3.3V 0.5A 8MSOP
7
8-BIT IDENTITY COMPARATORS
2
IC REG BUCK 3.3V 1A TO263-5
76
TRIMMER 200 OHM 0.5W PC PIN
66
DIODE SCHOTTKY 20V 3A DO201AD
142

Top Sellers