Search
Filters

SUD20N10-66L-GE3

Part No :
SUD20N10-66L-GE3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 100V 16.9A TO-252
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
325+
€0.1380
€44.834
785+
€0.1140
€89.427
1,210+
€0.1100
€133.536
1,670+
€0.1070
€178.356
2,140+
€0.1040
€222.838
2,860+
€0.0930
€267.267
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,400 pieces can ship immediately
MOQ: 355 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 16.9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 860pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.1W (Ta), 41.7W (Tc)
Maximum Rds On at Id,Vgs 66 mOhm @ 6.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 212446-SUD20N10-66L-GE3
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
SUD20N10-66L-GE3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252 SMD (SMT) package. The features include 100V drain-source breakdown voltage, 16.9A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUD20N10-66L-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 16.9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 860pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.1W (Ta), 41.7W (Tc)
Maximum Rds On at Id,Vgs 66 mOhm @ 6.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 212446-SUD20N10-66L-GE3
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD20N10-66L-GE3
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
SUD20N10-66L-GE3 Price

SUD20N10-66L-GE3 Datasheet
SUD20N10-66L-GE3 Application

SUD20N10-66L-GE3 Replacement
SUD20N10-66L-GE3 Pdf

SUD20N10-66L-GE3 Pinout
SUD20N10-66L-GE3 Image

SUD20N10-66L-GE3 Picture
SUD20N10-66L-GE3 In Stock

SUD20N10-66L-GE3 Distributor
SUD20N10-66L-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
5.0 V Micropower 150 mA LDO Linear Regulator with DELAY, Adjustable RESET, and Sense Output
482
Trankiller
950
PRECISION GENERAL-PURPOSE REGULATOR
IC DAC 8BIT V-OUT 16QSOP
4M x 32 DDR SDRAM
MAGNETIC SWITCH LATCH RADIAL
1686
2-Input Exclusive-OR Gate
8
IC DRAM 4G PARALLEL 933MHZ
200

Top Sellers