We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD23N06-31L-E3

Part No : SUD23N06-31L-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 60V TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 17nC @ 10V
Max Input Capacitance 670pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 100W (Tc)
Maximum Rds On at Id,Vgs 31 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 042959-SUD23N06-31L-E3
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
SUD23N06-31L-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 3V @ 250μA gate-source threshold voltage. SUD23N06-31L-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 17nC @ 10V
Max Input Capacitance 670pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 100W (Tc)
Maximum Rds On at Id,Vgs 31 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 042959-SUD23N06-31L-E3
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD23N06-31L-E3
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
SUD23N06-31L-E3 Price

SUD23N06-31L-E3 Datasheet
SUD23N06-31L-E3 Application

SUD23N06-31L-E3 Replacement
SUD23N06-31L-E3 Pdf

SUD23N06-31L-E3 Pinout
SUD23N06-31L-E3 Image

SUD23N06-31L-E3 Picture
SUD23N06-31L-E3 In Stock

SUD23N06-31L-E3 Distributor
SUD23N06-31L-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Dual-In-Line Package Intelligent Power Module
8-Port 10/100 Integrated Switch with PHY and Frame Buffer | IC 10/100 INTEG SWITCH 128PQFP
11
IC CIRCUIT RESET MICRO SOT23-3
261
TRANS PNP 50V 2A SOT89-3
80
IC REG TRPL BCK/LINEAR 28-SSOP
795
LOW VOLTAGE DETECTOR
1723
IC CLOCK GEN SPREAD SPECT 10TDFN
106
Surface Mount Fast Switching Rectifier
900