WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

SUD25N15-52-E3

Part No :
SUD25N15-52-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 150V 25A TO252 / Trans MOSFET N-CH 150V 25A 3-Pin(2+Tab) DPAK
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
40+
$1.2790
$51.160
95+
$1.0550
$100.225
150+
$1.0230
$153.450
205+
$0.9910
$203.155
265+
$0.9590
$254.135
350+
$0.8630
$302.050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,829 pieces can ship immediately
MOQ: 45 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1725pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 136W (Tc)
Maximum Rds On at Id,Vgs 52 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031609-SUD25N15-52-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
Family Name SUD25N15-52
Introduction Date January 02, 2002
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
FDD2572-F085; FDD2572_NL; FDD2572-Q; IPD530N15N3 G; 
SUD25N15-52-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 150V drain-source breakdown voltage, 25A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. SUD25N15-52-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1725pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 136W (Tc)
Maximum Rds On at Id,Vgs 52 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031609-SUD25N15-52-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
Family Name SUD25N15-52
Introduction Date January 02, 2002
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
FDD2572-F085; FDD2572_NL; FDD2572-Q; IPD530N15N3 G; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD25N15-52-E3
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
SUD25N15-52-E3 Price

SUD25N15-52-E3 Datasheet
SUD25N15-52-E3 Application

SUD25N15-52-E3 Replacement
SUD25N15-52-E3 Pdf

SUD25N15-52-E3 Pinout
SUD25N15-52-E3 Image

SUD25N15-52-E3 Picture
SUD25N15-52-E3 In Stock

SUD25N15-52-E3 Distributor
SUD25N15-52-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
15A SCHOTTKY BARRIER RECTIFIER
1274
OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
2
IC CLK BUFFER 1:10 166MHZ 20SSOP
322
IC VREF SHUNT ADJ TO92-3
900
3 VOLT INTEL Advanced+BootBlock FlashMemory(C3)Stacked-ChipScalPackageFamilye
354
SENSOR HALL ANALOG SOT23-3 / DRV5053 Analog-Bipolar Hall Effect Sensor
1505
OptiMOS®-T Power-Transistor
15
DIODE SCHOTTKY 30V 1A STMITEFLAT
1150

Top Sellers