Search
Filters

SUD35N10-26P-E3

Part No :
SUD35N10-26P-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 100V 35A TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 131 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 72 pct.
Popularity Medium
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 26 mOhm @ 12A, 10V
Power Dissipation (Max) 8.3W (Ta), 83W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 2000pF @ 12V
Max Gate Charge 47nC @ 10V
Gate-Source Threshold Voltage 4.4V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 7V, 10V
Continuous Drain Current at 25°C 35A (Tc)
Drain-Source Breakdown Voltage 100V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Vishay
Categories Discrete Semiconductor Products
Win Source Part Number 056997-SUD35N10-26P-E3
SUD35N10-26P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252 SMD (SMT) package. The features include 100V drain-source breakdown voltage, 35A (Tc) continuous drain current at 25°C ,4.4V @ 250μA gate-source threshold voltage. SUD35N10-26P-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 72 pct.
Popularity Medium
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 26 mOhm @ 12A, 10V
Power Dissipation (Max) 8.3W (Ta), 83W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 2000pF @ 12V
Max Gate Charge 47nC @ 10V
Gate-Source Threshold Voltage 4.4V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 7V, 10V
Continuous Drain Current at 25°C 35A (Tc)
Drain-Source Breakdown Voltage 100V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Vishay
Categories Discrete Semiconductor Products
Win Source Part Number 056997-SUD35N10-26P-E3
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD35N10-26P-E3
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
SUD35N10-26P-E3 Price

SUD35N10-26P-E3 Datasheet
SUD35N10-26P-E3 Application

SUD35N10-26P-E3 Replacement
SUD35N10-26P-E3 Pdf

SUD35N10-26P-E3 Pinout
SUD35N10-26P-E3 Image

SUD35N10-26P-E3 Picture
SUD35N10-26P-E3 In Stock

SUD35N10-26P-E3 Distributor
SUD35N10-26P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LDO ADJ 0.5A SC63
630
CAP CER 0.12UF 10V X7R 0603
353
IC REG LIN 3.3V 200MA SOT223-4F / 200-mA 3.3-V or 5.0-V Output LDO Regulators
1000
Logic Level Advanced Process Technology
1097
RES SMD 360 OHM 0.1% 1/4W 0805
42

Top Sellers