We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD35N10-26P-T4GE3

Part No : SUD35N10-26P-T4GE3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 100V 35A TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,021 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 7V, 10V
Gate-Source Threshold Voltage 4.4V @ 250μA
Max Gate Charge 47nC @ 10V
Max Input Capacitance 2000pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 8.3W (Ta), 83W (Tc)
Maximum Rds On at Id,Vgs 26 mOhm @ 12A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 056998-SUD35N10-26P-T4GE3
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
SUD35N10-26P-T4GE3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 100V drain-source breakdown voltage, 35A (Tc) continuous drain current at 25°C ,4.4V @ 250μA gate-source threshold voltage. SUD35N10-26P-T4GE3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 7V, 10V
Gate-Source Threshold Voltage 4.4V @ 250μA
Max Gate Charge 47nC @ 10V
Max Input Capacitance 2000pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 8.3W (Ta), 83W (Tc)
Maximum Rds On at Id,Vgs 26 mOhm @ 12A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 056998-SUD35N10-26P-T4GE3
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD35N10-26P-T4GE3
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
SUD35N10-26P-T4GE3 Price

SUD35N10-26P-T4GE3 Datasheet
SUD35N10-26P-T4GE3 Application

SUD35N10-26P-T4GE3 Replacement
SUD35N10-26P-T4GE3 Pdf

SUD35N10-26P-T4GE3 Pinout
SUD35N10-26P-T4GE3 Image

SUD35N10-26P-T4GE3 Picture
SUD35N10-26P-T4GE3 In Stock

SUD35N10-26P-T4GE3 Distributor
SUD35N10-26P-T4GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.8V 0.5A 16DFN
DIODE SCHOTTKY 45V 16A D2PAK
26
IC OPAMP JFET 1MHZ 8SO
715
IC BATT CHRGR MC HI-EFF 20-QFN
16
Optimized for high-performance 3.3V systems
204
INTEGRATED CIRCUIT BGA / IEEE 1394a-2000 ONE-PORT CABLE TRANSCEIVER/ARBITER
2000