WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

SUD40N08-16-E3

Part No :
SUD40N08-16-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 80V 40A TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 208 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 1960pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 136W (Tc)
Maximum Rds On at Id,Vgs 16 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 137807-SUD40N08-16-E3
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
SUD40N08-16-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 80V drain-source breakdown voltage, 40A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. SUD40N08-16-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 1960pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 136W (Tc)
Maximum Rds On at Id,Vgs 16 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 137807-SUD40N08-16-E3
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD40N08-16-E3
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
SUD40N08-16-E3 Price

SUD40N08-16-E3 Datasheet
SUD40N08-16-E3 Application

SUD40N08-16-E3 Replacement
SUD40N08-16-E3 Pdf

SUD40N08-16-E3 Pinout
SUD40N08-16-E3 Image

SUD40N08-16-E3 Picture
SUD40N08-16-E3 In Stock

SUD40N08-16-E3 Distributor
SUD40N08-16-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC EEPROM 128KBIT 1MHZ 8MAP
52
20A, 100V N-CHANNEL POWER MOSFET
1000
IC SWITCH DUAL 1X1 8DSBGA
300
IC D-TYPE POS TRG DUAL 14SO
655
DIODE ZENER 2.4V 550MW SOD323F
300
SINTERED GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 400V 2A WOG
191

Top Sellers