We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD40N10-25-E3

Part No : SUD40N10-25-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 100V 40A TO252
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
€1.229
€49.140
90+
€1.040
€93.555
135+
€1.008
€136.080
185+
€0.977
€180.653
240+
€0.945
€226.800
320+
€0.851
€272.160
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 2400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 136W (Tc)
Maximum Rds On at Id,Vgs 25 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 123301-SUD40N10-25-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
SUD40N10-25-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 100V drain-source breakdown voltage, 40A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUD40N10-25-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 2400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 136W (Tc)
Maximum Rds On at Id,Vgs 25 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 123301-SUD40N10-25-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD40N10-25-E3
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
SUD40N10-25-E3 Price

SUD40N10-25-E3 Datasheet
SUD40N10-25-E3 Application

SUD40N10-25-E3 Replacement
SUD40N10-25-E3 Pdf

SUD40N10-25-E3 Pinout
SUD40N10-25-E3 Image

SUD40N10-25-E3 Picture
SUD40N10-25-E3 In Stock

SUD40N10-25-E3 Distributor
SUD40N10-25-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
A Series 1-4 Pole Rotary Switches
119
MOSFET N-CH 600V 13A TO-247
1720
DC DC CONVERTER 0.8-15V
1
IC ACDC PSR ACCEL SOT23
18458
OPTOISO 5KV PHOTOVOLTAIC 6-DIP
11
FIXED IND 100UH 2A 170 MOHM SMD
768
IC CURR-LIMIT PWR-DIST SW 8-MSOP
887