We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD40N10-25-T4-E3

Part No : SUD40N10-25-T4-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 100V 40A TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 2400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 136W (Tc)
Maximum Rds On at Id,Vgs 25 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031610-SUD40N10-25-T4-E3
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
SUD40N10-25-T4-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 100V drain-source breakdown voltage, 40A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUD40N10-25-T4-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 2400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 136W (Tc)
Maximum Rds On at Id,Vgs 25 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031610-SUD40N10-25-T4-E3
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD40N10-25-T4-E3
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
SUD40N10-25-T4-E3 Price

SUD40N10-25-T4-E3 Datasheet
SUD40N10-25-T4-E3 Application

SUD40N10-25-T4-E3 Replacement
SUD40N10-25-T4-E3 Pdf

SUD40N10-25-T4-E3 Pinout
SUD40N10-25-T4-E3 Image

SUD40N10-25-T4-E3 Picture
SUD40N10-25-T4-E3 In Stock

SUD40N10-25-T4-E3 Distributor
SUD40N10-25-T4-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Six Channel, 6th Order SD/PS Video Filter Driver | IC FILTER LCVF 6CH SD/PS 20TSSOP
100
Bus XCVR Dual 16-CH 3-ST 48-Pin SSOP Reel
91
LOW-DROPOUT VOLTAGE REGULATORS WITH INTEGRATED DELAYED RESET FUNCTION | IC REG LIN POS ADJ 500MA 8DIP
190
DUAL ENHANCEMENT MODE (N-CHANNEL/P-CHANNEL)
3621
IC TXRX RS-232 W/SHTDWN 16-SSOP
141
5V ECL 4:1 Differential Multiplexer | IC MULTIPLXR 4:1 ECL DIFF 16SOIC
37
IC D-TYPE POS TRG DUAL 14SOEIAJ
258
IC REG LDO 1.8V 0.3A 6HSON
3256