We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD45P03-10-E3

Part No : SUD45P03-10-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 30V TO252
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
€1.813
€45.315
60+
€1.534
€92.016
95+
€1.488
€141.332
125+
€1.441
€180.113
165+
€1.394
€230.027
220+
€1.256
€276.210
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 150nC @ 10V
Max Input Capacitance 6000pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 4W (Ta), 70W (Tc)
Maximum Rds On at Id,Vgs 10 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 129996-SUD45P03-10-E3
Family Name SUD45P03-10
Introduction Date November 21, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
Alternative Parts
(Cross-Reference)
AP4439GH-HF;  IPD50P03P4L-11;   STD37P3H6AG; 
SUD45P03-10-E3, produced by Vishay, is a P-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 3V @ 250μA gate-source threshold voltage. SUD45P03-10-E3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 150nC @ 10V
Max Input Capacitance 6000pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 4W (Ta), 70W (Tc)
Maximum Rds On at Id,Vgs 10 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 129996-SUD45P03-10-E3
Family Name SUD45P03-10
Introduction Date November 21, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
Alternative Parts
(Cross-Reference)
AP4439GH-HF;  IPD50P03P4L-11;   STD37P3H6AG; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD45P03-10-E3
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
SUD45P03-10-E3 Price

SUD45P03-10-E3 Datasheet
SUD45P03-10-E3 Application

SUD45P03-10-E3 Replacement
SUD45P03-10-E3 Pdf

SUD45P03-10-E3 Pinout
SUD45P03-10-E3 Image

SUD45P03-10-E3 Picture
SUD45P03-10-E3 In Stock

SUD45P03-10-E3 Distributor
SUD45P03-10-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE ZENER 7.5V 300MW SOD523
7500
IC FPGA 190 I/O 256FTBGA
65
600 Watt Peak Power Zener Transient Voltage Suppressors
1186
SIGNAL ISOLATION BUFFER AMPLIFIERS
664
IC REG LIN POS ADJ 500MA 6WDFN / 500 mA, Ultra-Low Quiescent Current, IQ 13 A, Ultra-Low Noise, LDO Voltage Regulator