Search
Filters

SUD45P03-15-E3

Part No : SUD45P03-15-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 30V TO252
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
145+
€0.334
€48.453
345+
€0.282
€97.345
530+
€0.275
€145.461
725+
€0.266
€192.696
940+
€0.257
€241.694
1,250+
€0.231
€288.900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,830 pieces can ship immediately
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 125nC @ 10V
Max Input Capacitance 3200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 4W (Ta), 70W (Tc)
Maximum Rds On at Id,Vgs 15 mOhm @ 13A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 056999-SUD45P03-15-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Family Name SUD45P03-15
Introduction Date July 02, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Quantity per package 2k pcs
Alternative Parts
(Cross-Reference)
HAT1130R-EL-E;  SUD50P04-08-GE3;  SUD50P04-13L-E3;  
SUD45P03-15-E3, produced by Vishay, is a P-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 1V @ 250μA (Min) gate-source threshold voltage. SUD45P03-15-E3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 125nC @ 10V
Max Input Capacitance 3200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 4W (Ta), 70W (Tc)
Maximum Rds On at Id,Vgs 15 mOhm @ 13A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 056999-SUD45P03-15-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Family Name SUD45P03-15
Introduction Date July 02, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Quantity per package 2k pcs
Alternative Parts
(Cross-Reference)
HAT1130R-EL-E;  SUD50P04-08-GE3;  SUD50P04-13L-E3;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD45P03-15-E3
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
SUD45P03-15-E3 Price

SUD45P03-15-E3 Datasheet
SUD45P03-15-E3 Application

SUD45P03-15-E3 Replacement
SUD45P03-15-E3 Pdf

SUD45P03-15-E3 Pinout
SUD45P03-15-E3 Image

SUD45P03-15-E3 Picture
SUD45P03-15-E3 In Stock

SUD45P03-15-E3 Distributor
SUD45P03-15-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
15
SAW Devices(SAW Filters)
400
IC SDRAM 4GBIT 800MHZ 78FBGA
541
DIODE, ZENER, 18V, 500MW, 2%, DO
2000

Top Sellers