Search
Filters

SUD50N02-04P-E3

Part No :
SUD50N02-04P-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 20V 50A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
410+
$0.122
$50.020
975+
$0.103
$100.425
1,500+
$0.100
$150.000
2,065+
$0.097
$200.305
2,660+
$0.094
$250.040
3,530+
$0.085
$300.050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 15,800 pieces can ship immediately
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 60nC @ 4.5V
Max Input Capacitance 5000pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 8.3W (Ta), 136W (Tc)
Maximum Rds On at Id,Vgs 4.3 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 120186-SUD50N02-04P-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Sufficient
SUD50N02-04P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 20V drain-source breakdown voltage, 50A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUD50N02-04P-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 60nC @ 4.5V
Max Input Capacitance 5000pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 8.3W (Ta), 136W (Tc)
Maximum Rds On at Id,Vgs 4.3 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 120186-SUD50N02-04P-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50N02-04P-E3
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
SUD50N02-04P-E3 Price

SUD50N02-04P-E3 Datasheet
SUD50N02-04P-E3 Application

SUD50N02-04P-E3 Replacement
SUD50N02-04P-E3 Pdf

SUD50N02-04P-E3 Pinout
SUD50N02-04P-E3 Image

SUD50N02-04P-E3 Picture
SUD50N02-04P-E3 In Stock

SUD50N02-04P-E3 Distributor
SUD50N02-04P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 13.7A SO-8FL
1950
Dual Digitally-Controlled Potentiometers | IC DGT POT 100KOHM 256TAP 24SOIC
100
Microelectronic Power IC HEXFET Power MOSFET Photovoltaic Relay Single-Pole, Normally-Open, 0-40V AC/DC, 470mA
95

Top Sellers