We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD50N02-06P-E3

Part No : SUD50N02-06P-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 20V 50A TO252
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
300+
€0.152
€45.630
700+
€0.129
€90.090
1,090+
€0.124
€135.378
1,495+
€0.121
€180.297
1,925+
€0.117
€225.225
2,565+
€0.105
€270.095
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,877 pieces can ship immediately
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 30nC @ 4.5V
Max Input Capacitance 2550pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 6.8W (Ta), 65W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031611-SUD50N02-06P-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Family Name SUD50N02-06P
Introduction Date September 24, 2002
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
IRFR3711PBF;  IRFR3711TRL;  IRFR3711TR;  

SUD50N02-06P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 20V drain-source breakdown voltage, 50A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUD50N02-06P-E3 is used in the -55°C to 175°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 30nC @ 4.5V
Max Input Capacitance 2550pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 6.8W (Ta), 65W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031611-SUD50N02-06P-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Family Name SUD50N02-06P
Introduction Date September 24, 2002
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
IRFR3711PBF;  IRFR3711TRL;  IRFR3711TR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50N02-06P-E3
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
SUD50N02-06P-E3 Price

SUD50N02-06P-E3 Datasheet
SUD50N02-06P-E3 Application

SUD50N02-06P-E3 Replacement
SUD50N02-06P-E3 Pdf

SUD50N02-06P-E3 Pinout
SUD50N02-06P-E3 Image

SUD50N02-06P-E3 Picture
SUD50N02-06P-E3 In Stock

SUD50N02-06P-E3 Distributor
SUD50N02-06P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC TXRX RS485 DIFF 3V 8SOIC
40
SENSOR PRESSURE ABS AXIAL 8-SOP / Media Resistant and High Temperature Accuracy Integrated Silicon Pressure Sensor
160
TRANS PNP 30V 3A SOT32
PHOTOTRAN NPN 5MM IR DARK
554
IC ADC 16BIT 250KSPS 28-SSOP
6