We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD50N02-09P-E3

Part No : SUD50N02-09P-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 20V DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 16nC @ 4.5V
Max Input Capacitance 1300pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 6.5W (Ta), 39.5W (Tc)
Maximum Rds On at Id,Vgs 9.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 138417-SUD50N02-09P-E3
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
SUD50N02-09P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 20V drain-source breakdown voltage, 3V @ 250μA gate-source threshold voltage. SUD50N02-09P-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 16nC @ 4.5V
Max Input Capacitance 1300pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 6.5W (Ta), 39.5W (Tc)
Maximum Rds On at Id,Vgs 9.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 138417-SUD50N02-09P-E3
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50N02-09P-E3
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
SUD50N02-09P-E3 Price

SUD50N02-09P-E3 Datasheet
SUD50N02-09P-E3 Application

SUD50N02-09P-E3 Replacement
SUD50N02-09P-E3 Pdf

SUD50N02-09P-E3 Pinout
SUD50N02-09P-E3 Image

SUD50N02-09P-E3 Picture
SUD50N02-09P-E3 In Stock

SUD50N02-09P-E3 Distributor
SUD50N02-09P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TVS DIODE 6VWM 10.3VC SOD123
131704
HIGH EFFICIENCY, LOW SUPPLY CURRENT, STEP-UP DC/DC CONVERTER
20
IC REG LDO ADJ 0.25A 8SOIC
99
16A DUAL SCHOTTKY BARRIER RECTIFIER
200
CONN EDGE DUAL FMALE 68POS 0.050
60
IC REG CTRLR PWM CM 8SOIC
4
COMPACT BENCH-TOP TYPE
1199