We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD50N02-09P-GE3

Part No : SUD50N02-09P-GE3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 20V 20A TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 664 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 20A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 16nC @ 10V
Max Input Capacitance 1300pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 39.5W (Tc)
Maximum Rds On at Id,Vgs 14 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 131703-SUD50N02-09P-GE3
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
SUD50N02-09P-GE3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252 SMD (SMT) package. The features include 20V drain-source breakdown voltage, 20A (Ta) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUD50N02-09P-GE3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 20A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 16nC @ 10V
Max Input Capacitance 1300pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 39.5W (Tc)
Maximum Rds On at Id,Vgs 14 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 131703-SUD50N02-09P-GE3
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50N02-09P-GE3
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
SUD50N02-09P-GE3 Price

SUD50N02-09P-GE3 Datasheet
SUD50N02-09P-GE3 Application

SUD50N02-09P-GE3 Replacement
SUD50N02-09P-GE3 Pdf

SUD50N02-09P-GE3 Pinout
SUD50N02-09P-GE3 Image

SUD50N02-09P-GE3 Picture
SUD50N02-09P-GE3 In Stock

SUD50N02-09P-GE3 Distributor
SUD50N02-09P-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SWITCHED-CAPACITOR VOLTAGE CONVERTERS WITH REGULATORS
14
16K 2K x 8 CMOS E2PROM
122
IC REG SHIFT SIPO 8BIT 14TSSOP
166
HEXFETPower MOSFET
120
TRANS PNP 50V 0.5A MINI3
4800