Search
Filters

SUD50N024-09P

Part No :
SUD50N024-09P
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 22V 49A TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,416 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 22V
Continuous Drain Current at 25°C 49A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 16nC @ 4.5V
Max Input Capacitance 1300pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 6.5W (Ta), 39.5W (Tc)
Maximum Rds On at Id,Vgs 9.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 212447-SUD50N024-09P
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IRFR3704ZTRPBF;  STD40NF02LT4; STD40NF02L;  SUD50N024-09P;  
SUD50N024-09P, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 22V drain-source breakdown voltage, 49A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUD50N024-09P is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 22V
Continuous Drain Current at 25°C 49A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 16nC @ 4.5V
Max Input Capacitance 1300pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 6.5W (Ta), 39.5W (Tc)
Maximum Rds On at Id,Vgs 9.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 212447-SUD50N024-09P
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IRFR3704ZTRPBF;  STD40NF02LT4; STD40NF02L;  SUD50N024-09P;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50N024-09P
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
SUD50N024-09P Price

SUD50N024-09P Datasheet
SUD50N024-09P Application

SUD50N024-09P Replacement
SUD50N024-09P Pdf

SUD50N024-09P Pinout
SUD50N024-09P Image

SUD50N024-09P Picture
SUD50N024-09P In Stock

SUD50N024-09P Distributor
SUD50N024-09P Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LDO 5V 0.3A 8SOIC
55
DIODE ZENER 11V 300MW SOD323
2978
IC GATE AND 4CH 2-INP 14-SOIC
751
MOD BRIDGE 3PH 1600V 75A M2-1 / Rectifier Bridge Diode Single 1.6KV 75A 5-Pin Case M2-1
30
RES 68 OHM 2W 5% AXIAL
200
256 32K x 8 High Speed Parallel EEPROMs
127

Top Sellers