We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD50N025-06P-E3

Part No : SUD50N025-06P-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 25V 78A TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 59,071 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 78A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.4V @ 250μA
Max Gate Charge 66nC @ 10V
Max Input Capacitance 2490pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 10.7W (Ta), 65W (Tc)
Maximum Rds On at Id,Vgs 6.2 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 057000-SUD50N025-06P-E3
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Computers & Computer Peripherals, Motor Drive & Control, LED Lighting
SUD50N025-06P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 25V drain-source breakdown voltage, 78A (Tc) continuous drain current at 25°C ,2.4V @ 250μA gate-source threshold voltage. SUD50N025-06P-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 78A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.4V @ 250μA
Max Gate Charge 66nC @ 10V
Max Input Capacitance 2490pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 10.7W (Ta), 65W (Tc)
Maximum Rds On at Id,Vgs 6.2 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 057000-SUD50N025-06P-E3
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Computers & Computer Peripherals, Motor Drive & Control, LED Lighting
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50N025-06P-E3
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
SUD50N025-06P-E3 Price

SUD50N025-06P-E3 Datasheet
SUD50N025-06P-E3 Application

SUD50N025-06P-E3 Replacement
SUD50N025-06P-E3 Pdf

SUD50N025-06P-E3 Pinout
SUD50N025-06P-E3 Image

SUD50N025-06P-E3 Picture
SUD50N025-06P-E3 In Stock

SUD50N025-06P-E3 Distributor
SUD50N025-06P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC RTC ELAPSED CNT I2C 8-SOIC
166
IC POT DGTL 100K 256POS 16TSSOP
DaVinci Video Processors | CENTAURUS 3.0 306MHZ IVA, LOW PO
IC REG ISOLATED 5V 0.4A 7DIP
50
VARISTOR 18V 100A DISC 5MM
500
Digital Proximity Sensor | SENSOR OPT 850NM IR 8SMD
17
IC EEPROM 16KBIT 400KHZ 8SO
38107
ProASIC3 Flash Family FPGAs | IC FPGA 96 I/O 144FBGA
80