We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD50N03-06AP-E3

Part No : SUD50N03-06AP-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 90A TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 120 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.4V @ 250μA
Max Gate Charge 95nC @ 10V
Max Input Capacitance 3800pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 10W (Ta), 83W (Tc)
Maximum Rds On at Id,Vgs 5.7 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031612-SUD50N03-06AP-E3
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
SUD50N03-06AP-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 90A (Tc) continuous drain current at 25°C ,2.4V @ 250μA gate-source threshold voltage. SUD50N03-06AP-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.4V @ 250μA
Max Gate Charge 95nC @ 10V
Max Input Capacitance 3800pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 10W (Ta), 83W (Tc)
Maximum Rds On at Id,Vgs 5.7 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031612-SUD50N03-06AP-E3
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50N03-06AP-E3
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
SUD50N03-06AP-E3 Price

SUD50N03-06AP-E3 Datasheet
SUD50N03-06AP-E3 Application

SUD50N03-06AP-E3 Replacement
SUD50N03-06AP-E3 Pdf

SUD50N03-06AP-E3 Pinout
SUD50N03-06AP-E3 Image

SUD50N03-06AP-E3 Picture
SUD50N03-06AP-E3 In Stock

SUD50N03-06AP-E3 Distributor
SUD50N03-06AP-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DS36277 Dominant Mode Multipoint Transceiver
302
BOARD EVAL HMC933LP4E
5
IC RES TEMP-CNTRL 10/10K 14TSSOP
11
Single Resistor Gain Programmable, Precision Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
210
Silicon planar type
17700
Bi-DIRECTIONAL MOTOR DRIVER WITH BRAKE FUNCTION
55
AT91 ARM Thumb Microcontrollers
81