Search
Filters

SUD50N03-06P-E3

Part No :
SUD50N03-06P-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 30V 84A TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 15,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 84A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 30nC @ 4.5V
Max Input Capacitance 3100pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 8.3W (Ta), 88W (Tc)
Maximum Rds On at Id,Vgs 6.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 042960-SUD50N03-06P-E3
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
SUD50N03-06P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 84A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUD50N03-06P-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 84A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 30nC @ 4.5V
Max Input Capacitance 3100pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 8.3W (Ta), 88W (Tc)
Maximum Rds On at Id,Vgs 6.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 042960-SUD50N03-06P-E3
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50N03-06P-E3
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
SUD50N03-06P-E3 Price

SUD50N03-06P-E3 Datasheet
SUD50N03-06P-E3 Application

SUD50N03-06P-E3 Replacement
SUD50N03-06P-E3 Pdf

SUD50N03-06P-E3 Pinout
SUD50N03-06P-E3 Image

SUD50N03-06P-E3 Picture
SUD50N03-06P-E3 In Stock

SUD50N03-06P-E3 Distributor
SUD50N03-06P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
AUTOMOTIVE MOSFET
81
MOD BRIDGE 1PH 6A D-72
669
IC REG CTRLR BOOST 28SSOP / DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 28-Pin SSOP N Tube
173
1A & 3A Miniconverter Switching Regulators
87
IC OPAMP GP 800KHZ RRO SOT23-5
300
IC UP-COUNTER BCD DUAL 16-DIP
5

Top Sellers