We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD50N03-06P

Part No : SUD50N03-06P
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 84A TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 69,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 84A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 30nC @ 4.5V
Max Input Capacitance 3100pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 8.3W (Ta), 88W (Tc)
Maximum Rds On at Id,Vgs 6.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 057001-SUD50N03-06P
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Sufficient
SUD50N03-06P, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 84A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUD50N03-06P is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 84A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 30nC @ 4.5V
Max Input Capacitance 3100pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 8.3W (Ta), 88W (Tc)
Maximum Rds On at Id,Vgs 6.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 057001-SUD50N03-06P
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50N03-06P
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
SUD50N03-06P Price

SUD50N03-06P Datasheet
SUD50N03-06P Application

SUD50N03-06P Replacement
SUD50N03-06P Pdf

SUD50N03-06P Pinout
SUD50N03-06P Image

SUD50N03-06P Picture
SUD50N03-06P In Stock

SUD50N03-06P Distributor
SUD50N03-06P Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC RF AMP LNA GAAS MMIC 6-UTP
70
256Kx4 Bit (with OE) High-Speed CMOS Static RAM(5.0V Operating).
69
CAP CER 47UF 16V X7R 2220
67
FIXED IND 4.7NH 850MA 59 MOHM
230
IC REG CTRLR BUCK 32MLPQ / HIGH FREQUENCY 2-PHASE, SINGLE OR DUAL OUTPUT SYNCHRONOUS STEP DOWN CONTROLLER WITH OUTPUT TRACKING AND SEQUENCING
4
DIODE ZENER 3.3V 200MW SOT323
3900
IC ACCELERATOR I2C 1CH TSOT23-5
152
CABLE BNC MALE LOW NOISE 120"
345200