Search
Filters

SUD50N03-11-E3

Part No :
SUD50N03-11-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 30V 50A TO252 / Trans MOSFET N-CH 30V 50A 3-Pin(2+Tab) DPAK
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
55+
$0.9600
$52.800
130+
$0.7920
$102.960
200+
$0.7680
$153.600
270+
$0.7440
$200.880
350+
$0.7200
$252.000
465+
$0.6480
$301.320
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,076 pieces can ship immediately
MOQ: 60 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 800mV @ 250μA (Min)
Max Gate Charge 20nC @ 5V
Max Input Capacitance 1130pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 7.5W (Ta), 62.5W (Tc)
Maximum Rds On at Id,Vgs 11 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 057003-SUD50N03-11-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Family Name SUD50N03-11
Introduction Date June 06, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
AOD536; AP73T03AGH-HF;  2SK4212A-ZK-E1-AY;  BUK6213-30C;  
SUD50N03-11-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 50A (Tc) continuous drain current at 25°C ,800mV @ 250μA (Min) gate-source threshold voltage. SUD50N03-11-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 800mV @ 250μA (Min)
Max Gate Charge 20nC @ 5V
Max Input Capacitance 1130pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 7.5W (Ta), 62.5W (Tc)
Maximum Rds On at Id,Vgs 11 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 057003-SUD50N03-11-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Family Name SUD50N03-11
Introduction Date June 06, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
AOD536; AP73T03AGH-HF;  2SK4212A-ZK-E1-AY;  BUK6213-30C;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50N03-11-E3
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
SUD50N03-11-E3 Price

SUD50N03-11-E3 Datasheet
SUD50N03-11-E3 Application

SUD50N03-11-E3 Replacement
SUD50N03-11-E3 Pdf

SUD50N03-11-E3 Pinout
SUD50N03-11-E3 Image

SUD50N03-11-E3 Picture
SUD50N03-11-E3 In Stock

SUD50N03-11-E3 Distributor
SUD50N03-11-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CAP TANT POLY 330UF 6.3V 2917
27
IC TEMP MONTR/PWM FANCTRL 16SSOP
129
IC REG LDO 2.5V 5A TO263-3
810
DIODE ZENER 30V 225MW SOT23-3
2728
Advanced Power MOSFET
25
Single 2-input OR gate
14883
MOSFETs Silicon N-Channel MOS (DTMOS)
11
SCHOTTKY RECTIFIER
1000

Top Sellers