Search
Filters

SUD50N03-11

Part No :
SUD50N03-11
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 30V 50A TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,414 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 800mV @ 250μA (Min)
Max Gate Charge 20nC @ 5V
Max Input Capacitance 1130pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 7.5W (Ta), 62.5W (Tc)
Maximum Rds On at Id,Vgs 11 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 057002-SUD50N03-11
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
SUD50N03-11, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 50A (Tc) continuous drain current at 25°C ,800mV @ 250μA (Min) gate-source threshold voltage. SUD50N03-11 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 800mV @ 250μA (Min)
Max Gate Charge 20nC @ 5V
Max Input Capacitance 1130pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 7.5W (Ta), 62.5W (Tc)
Maximum Rds On at Id,Vgs 11 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 057002-SUD50N03-11
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50N03-11
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
SUD50N03-11 Price

SUD50N03-11 Datasheet
SUD50N03-11 Application

SUD50N03-11 Replacement
SUD50N03-11 Pdf

SUD50N03-11 Pinout
SUD50N03-11 Image

SUD50N03-11 Picture
SUD50N03-11 In Stock

SUD50N03-11 Distributor
SUD50N03-11 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TVS DIODE 7.02VWM 12.1VC SMB
2600
Processor Supervisor 4.55V 1 Active High/Active Low 8-Pin SOIC T/R / IC 4.55V SUPPLY MONITOR 8-SOIC
919
MOSFET N-CH 100V 67A TO263-3
80
IC MCU 32BIT 384KB FLASH 100QFP
86
IC AMP AUDIO PWR 2.7W AB 28TSSOP
3
Motor Driver Power MOSFET Parallel 16-DMP
24005
Silicon epitaxial planar type
5070

Top Sellers