We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD50N03-12P-E3

Part No : SUD50N03-12P-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 300 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 42nC @ 10V
Max Input Capacitance 1600pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 6.5W (Ta), 46.8W (Tc)
Maximum Rds On at Id,Vgs 12 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 057004-SUD50N03-12P-E3
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
SUD50N03-12P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 3V @ 250μA gate-source threshold voltage. SUD50N03-12P-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 42nC @ 10V
Max Input Capacitance 1600pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 6.5W (Ta), 46.8W (Tc)
Maximum Rds On at Id,Vgs 12 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 057004-SUD50N03-12P-E3
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50N03-12P-E3
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
SUD50N03-12P-E3 Price

SUD50N03-12P-E3 Datasheet
SUD50N03-12P-E3 Application

SUD50N03-12P-E3 Replacement
SUD50N03-12P-E3 Pdf

SUD50N03-12P-E3 Pinout
SUD50N03-12P-E3 Image

SUD50N03-12P-E3 Picture
SUD50N03-12P-E3 In Stock

SUD50N03-12P-E3 Distributor
SUD50N03-12P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC OFFLINE CTRLR PWM UVLO 8SOIC
1190
SMD INDUCTORS SMALL AND LARGE CURRENT TYPE
113
SCHOTTKY RECTIFIER 6 Amp | DIODE ARRAY SCHOTTKY 60V 3A DPAK
41
PHY 8-CH 10Mbps/100Mbps/1Gbps 484-Pin BGA | 8-PORT GE PHY SGMII COPPER/SER
748
IC MCU 8BIT 24KB FLASH 44QFN