We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD50N04-05L-E3

Part No : SUD50N04-05L-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 40V 115A TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,300 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 115A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 135nC @ 10V
Max Input Capacitance 5600pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 136W (Tc)
Maximum Rds On at Id,Vgs 5.4 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 057005-SUD50N04-05L-E3
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
SUD50N04-05L-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 40V drain-source breakdown voltage, 115A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUD50N04-05L-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 115A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 135nC @ 10V
Max Input Capacitance 5600pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 136W (Tc)
Maximum Rds On at Id,Vgs 5.4 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 057005-SUD50N04-05L-E3
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50N04-05L-E3
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
SUD50N04-05L-E3 Price

SUD50N04-05L-E3 Datasheet
SUD50N04-05L-E3 Application

SUD50N04-05L-E3 Replacement
SUD50N04-05L-E3 Pdf

SUD50N04-05L-E3 Pinout
SUD50N04-05L-E3 Image

SUD50N04-05L-E3 Picture
SUD50N04-05L-E3 In Stock

SUD50N04-05L-E3 Distributor
SUD50N04-05L-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC TXRX PHY 10/100 3.3V 32MLF
312
IC VREF SHUNT 2.048V SOT23
350
IC OPAMP GP 2.2MHZ 14SOIC
5120
IC OFFLINE SWIT PROG OVP 7CESIP
384
CONN HEADER SH 3POS TOP 1MM TIN
90
8-Bit CMOS Microcontroller
395
IC REG LDO ADJ 1.5A SPAK-5
2377
IC DUAL VOLTAGE CLAMP SM8
190